Vishay Intertechnology, Inc. Schottky 2A 900V Diode and Rectifier SS2PH9HM3_A/H

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 900V V(RRM), Silicon, DO-220AA, Product overview: SS2PH9HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 900V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 900V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 900V V(RRM), Silicon, DO-220AA, Product overview: SS2PH9HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 900V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 900V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 900V Diode and Rectifier - 280-SS2PH9HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 900V Diode and Rectifier
280-SS2PH9HM3_A/H
Schottky 2A 900V Diode and Rectifier 280-SS2PH9HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 900V V(RRM), Silicon, DO-220AA, Product overview: SS2PH9HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 900V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 900V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 900V V(RRM), Silicon, DO-220AA, Product overview: SS2PH9HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 900V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 900V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1096084-SS2PH9HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1096084-SS2PH9HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1096084-SS2PH9HM3_A/H
Win Source Part Number: 1096084-SS2PH9HM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 29 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 29 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Alternative Parts (Cross-Reference): SS2PH9HM3_A/HSS2PH9H M3-A/H; SS2PH9HM3A/H; SS2PH9HM3AH; SS2PH9HM3_AH; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2PH9HM3_A/HGITR,SS 2PH9HM3_A/HGICT-ND,1 12-SS2PH9HM3_A/HTR,S S2PH9HM3_A/H-ND,SS2P H9HM3_A/HGICT,SS2PH9 HM3_A/HGITR-ND,112-S S2PH9HM3_A/HCT,112-S S2PH9HM3_A/HDKR Base Product Number: SS2PH9

Win Source Part Number: 1096084-SS2PH9HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 29 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 29 V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Alternative Parts (Cross-Reference): SS2PH9HM3_A/HSS2PH9HM3-A/H; SS2PH9HM3A/H; SS2PH9HM3AH; SS2PH9HM3_AH;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS2PH9HM3_A/HGITR,SS2PH9HM3_A/HGICT-ND,112-SS2PH9HM3_A/HTR,SS2PH9HM3_A/H-ND,SS2PH9HM3_A/HGICT,SS2PH9HM3_A/HGITR-ND,112-SS2PH9HM3_A/HCT,112-SS2PH9HM3_A/HDKR
Base Product Number: SS2PH9

Buy Now Datasheet
Single Diodes - 112-SS2PH9HM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 29V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 29V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-SS2PH9HM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 29V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 29V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-SS2PH9HM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 29V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 29V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2PH9HM3_A/H
Schottky Diodes & Rectifiers SS2PH9HM3_A/H
Schottky Diodes & Rectifiers 2A 90V SM Schottky Rect

Schottky Diodes & Rectifiers 2A 90V SM Schottky Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2PH9HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2PH9HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS2PH9HM3_A/H
DIODE SCHOTTKY 29V 2A DO220AA

DIODE SCHOTTKY 29V 2A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SS2PH9HM3_A/H 1096084-SS2PH9HM3_A/H 112-SS2PH9HM3_A/HCT-ND SS2PH9HM3_A/H SS2PH9HM3_A/H
Product Name Schottky 2A 900V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1250 mA
trr 100 ns
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
45 V, 10 A low VF Schottky barrier rectifier - PMEG045V100EIPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers