Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS2PH9HM3/84A SS2PH9HM3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1102132-SS2PH9HM3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A Current - Reverse Leakage @ Vr: 1μA @ 90V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102132-SS2PH9HM3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A Current - Reverse Leakage @ Vr: 1μA @ 90V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS2PH9HM3/84A - 1102132-SS2PH9HM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2PH9HM3/84A
1102132-SS2PH9HM3/84A
Diodes, Rectifiers - Single - SS2PH9HM3/84A 1102132-SS2PH9HM3/84A
Manufacturer: Vishay Win Source Part Number: 1102132-SS2PH9HM3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A Current - Reverse Leakage @ Vr: 1μA @ 90V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102132-SS2PH9HM3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A
Current - Reverse Leakage @ Vr: 1μA @ 90V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 90V 2A Diode and Rectifier - 280-SS2PH9HM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 2A Diode and Rectifier
280-SS2PH9HM3/84A
Schottky 90V 2A Diode and Rectifier 280-SS2PH9HM3/84A
DIODE SCHOTTKY 90V 2A DO220AA Product overview: SS2PH9HM3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9HM3/84A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 2A DO220AA Product overview: SS2PH9HM3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9HM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS2PH9HM3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2PH9HM3/84A-ND
Single Diodes SS2PH9HM3/84A-ND
Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2PH9HM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2PH9HM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS2PH9HM3/84A
DIODE SCHOTTKY 90V 2A DO220AA

DIODE SCHOTTKY 90V 2A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1102132-SS2PH9HM3/84A 280-SS2PH9HM3/84A SS2PH9HM3/84A-ND SS2PH9HM3/84A
Product Name Diodes, Rectifiers - Single - SS2PH9HM3/84A Schottky 90V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data