Vishay Intertechnology, Inc. Schottky 90V 2A Diode and Rectifier SS2PH9-M3/85A

Description
DIODE SCHOTTKY 90V 2A DO220AA Product overview: SS2PH9-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9-M3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 2A DO220AA Product overview: SS2PH9-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9-M3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V 2A Diode and Rectifier - 280-SS2PH9-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 2A Diode and Rectifier
280-SS2PH9-M3/85A
Schottky 90V 2A Diode and Rectifier 280-SS2PH9-M3/85A
DIODE SCHOTTKY 90V 2A DO220AA Product overview: SS2PH9-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9-M3/85A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 2A DO220AA Product overview: SS2PH9-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS2PH9-M3/85A - 897646-SS2PH9-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2PH9-M3/85A
897646-SS2PH9-M3/85A
Diodes, Rectifiers - Single - SS2PH9-M3/85A 897646-SS2PH9-M3/85A
Manufacturer: Vishay Win Source Part Number: 897646-SS2PH9-M3/85A Series: eSMP® Features: Diode Schottky 90 V 2A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SS2PH9 Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS2PH9-M3/85A-ND, SS2PH9-M3/85AGIDKR, SS2PH9-M3/85AGICT, SS2PH9-M3/85AGITR

Manufacturer: Vishay
Win Source Part Number: 897646-SS2PH9-M3/85A
Series: eSMP®
Features: Diode Schottky 90 V 2A Surface Mount DO-220AA (SMP)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS2PH9
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS2PH9-M3/85A-ND, SS2PH9-M3/85AGIDKR, SS2PH9-M3/85AGICT, SS2PH9-M3/85AGITR

Buy Now Datasheet
Single Diodes - SS2PH9-M3/85AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2PH9-M3/85AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2PH9-M3/85AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2PH9-M3/85A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2PH9-M3/85A
Single Diodes SS2PH9-M3/85A
DIODE SCHOTTKY 90V 2A DO220AA

DIODE SCHOTTKY 90V 2A DO220AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2PH9-M3/85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2PH9-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS2PH9-M3/85A
DIODE SCHOTTKY 90V 2A DO220AA

DIODE SCHOTTKY 90V 2A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2PH9-M3/85A
Schottky Diodes & Rectifiers SS2PH9-M3/85A
Schottky Diodes & Rectifiers 90volt 2.0amp

Schottky Diodes & Rectifiers 90volt 2.0amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS2PH9-M3/85A 897646-SS2PH9-M3/85A SS2PH9-M3/85AGITR-ND SS2PH9-M3/85A SS2PH9-M3/85A SS2PH9-M3/85A
Product Name Schottky 90V 2A Diode and Rectifier Diodes, Rectifiers - Single - SS2PH9-M3/85A Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DO-220AA (SMP) DO-220AA DO-220AA-2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
Schottky Diodes & Rectifiers - 2467572P - RS Components, Ltd.
Specs
Package TO-220; ITO-220AC
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Diodes, Rectifiers - Arrays - 25CTQ045STRLPBF - 1123335-25CTQ045STRLPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers