Vishay Precision Group 2 A 90 V Diode and Rectifier SS2PH9-M3/84A

Description
DIODE 2 A, 90 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2PH9-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 2 A, 90 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2PH9-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 A 90 V Diode and Rectifier - 280-SS2PH9-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 90 V Diode and Rectifier
280-SS2PH9-M3/84A
2 A 90 V Diode and Rectifier 280-SS2PH9-M3/84A
DIODE 2 A, 90 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2PH9-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9-M3/84A can be used for catalog matching and distributor lookup.

DIODE 2 A, 90 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2PH9-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH9-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS2PH9-M3/84A - 1102131-SS2PH9-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2PH9-M3/84A
1102131-SS2PH9-M3/84A
Diodes, Rectifiers - Single - SS2PH9-M3/84A 1102131-SS2PH9-M3/84A
Manufacturer: Vishay Win Source Part Number: 1102131-SS2PH9-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A Current - Reverse Leakage @ Vr: 1μA @ 90V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102131-SS2PH9-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A
Current - Reverse Leakage @ Vr: 1μA @ 90V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SS2PH9-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2PH9-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2PH9-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 90V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2PH9-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2PH9-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS2PH9-M3/84A
DIODE SCHOTTKY 90V 2A DO220AA

DIODE SCHOTTKY 90V 2A DO220AA

Supplier's Site
Schottky Rect, Single, 90V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay - 70AC6522 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 90V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay
70AC6522
Schottky Rect, Single, 90V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay 70AC6522
SCHOTTKY RECT, SINGLE, 90V, DO-220AA; Repetitive Peak Reverse Voltage:90V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:50A RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 90V, DO-220AA; Repetitive Peak Reverse Voltage:90V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Single Diodes - SS2PH9-M3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2PH9-M3/84A
Single Diodes SS2PH9-M3/84A
DIODE SCHOTTKY 90V 2A DO220AA

DIODE SCHOTTKY 90V 2A DO220AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2PH9-M3/84A
Schottky Diodes & Rectifiers SS2PH9-M3/84A
Schottky Diodes & Rectifiers 100volt 2.0amp

Schottky Diodes & Rectifiers 100volt 2.0amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-SS2PH9-M3/84A 1102131-SS2PH9-M3/84A SS2PH9-M3/84AGIDKR-ND SS2PH9-M3/84A 70AC6522 SS2PH9-M3/84A SS2PH9-M3/84A
Product Name 2 A 90 V Diode and Rectifier Diodes, Rectifiers - Single - SS2PH9-M3/84A Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 90V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay Single Diodes Schottky Diodes & Rectifiers
Package Tape and Reel DO-220AA (SMP) DO-220AA DO-220AA DO-220AA-2
RoHS Compliant RoHS RoHS
IO 2 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data