Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096083-SS2PH9-E3/84
Number of Pins: 2
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Max Surge Current: 50 A
Average Rectified Current: 2 A
Max Reverse Voltage (DC): 90 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096083-SS2PH9-E3/84A |
| Product Name | OEM Parts - OEM Parts ( S ) - SS2PH9-E3/84A |