Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS2PH5-M3/84A

Description
Win Source Part Number: 1281764-SS2PH5-M3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 2 µA @ 50 V Capacitance @ Vr, F: 93pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2PH5
Request a Quote Datasheet
Description
Win Source Part Number: 1281764-SS2PH5-M3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 2 µA @ 50 V Capacitance @ Vr, F: 93pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2PH5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281764-SS2PH5-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281764-SS2PH5-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281764-SS2PH5-M3/84A
Win Source Part Number: 1281764-SS2PH5-M3/84 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 2 µA @ 50 V Capacitance @ Vr, F: 93pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2PH5

Win Source Part Number: 1281764-SS2PH5-M3/84A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A
Current - Reverse Leakage @ Vr: 2 µA @ 50 V
Capacitance @ Vr, F: 93pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2PH5

Buy Now Datasheet
Single Diodes - SS2PH5-M3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2PH5-M3/84A-ND
Single Diodes SS2PH5-M3/84A-ND
Diode Schottky 50V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky 50V 2A Diode and Rectifier - 280-SS2PH5-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 2A Diode and Rectifier
280-SS2PH5-M3/84A
Schottky 50V 2A Diode and Rectifier 280-SS2PH5-M3/84A
DIODE SCHOTTKY 50V 2A DO220AA Product overview: SS2PH5-M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH5-M3/84A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 2A DO220AA Product overview: SS2PH5-M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH5-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2PH5-M3/84A
Schottky Diodes & Rectifiers SS2PH5-M3/84A
Schottky Diodes & Rectifiers 2A,50V,SMP, HIGH BARRIER SKY RECT.

Schottky Diodes & Rectifiers 2A,50V,SMP, HIGH BARRIER SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2PH5-M3/84A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2PH5-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS2PH5-M3/84A
DIODE SCHOTTKY 50V 2A DO220AA

DIODE SCHOTTKY 50V 2A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1281764-SS2PH5-M3/84A SS2PH5-M3/84A-ND 280-SS2PH5-M3/84A SS2PH5-M3/84A SS2PH5-M3/84A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 50V 2A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-220AA Tape & Reel (TR) DO-220AA-2
Unlock Full Specs
to access all available technical data