Vishay Intertechnology, Inc. Schottky 100V 2A Diode and Rectifier SS2PH10HM3_A/I

Description
Schottky Rectifier Diode, 100V, 2A, 1-Phase, DO-220AA Product overview: SS2PH10HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode, 100V, 2A, 1-Phase, DO-220AA Product overview: SS2PH10HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 2A Diode and Rectifier - 280-SS2PH10HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-SS2PH10HM3_A/I
Schottky 100V 2A Diode and Rectifier 280-SS2PH10HM3_A/I
Schottky Rectifier Diode, 100V, 2A, 1-Phase, DO-220AA Product overview: SS2PH10HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HM3_A/I can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 100V, 2A, 1-Phase, DO-220AA Product overview: SS2PH10HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS2PH10HM3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2PH10HM3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2PH10HM3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281450-SS2PH10HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281450-SS2PH10HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281450-SS2PH10HM3_A/I
Win Source Part Number: 1281450-SS2PH10HM3_A /I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 100 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2PH10HM3_A/I,SS2PH 10HM3_A/IGIDKR,SS2PH 10HM3_A/IGITR,SS2PH1 0HM3_A/IGICT Base Product Number: SS2PH10

Win Source Part Number: 1281450-SS2PH10HM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS2PH10HM3_A/I,SS2PH10HM3_A/IGIDKR,SS2PH10HM3_A/IGITR,SS2PH10HM3_A/IGICT
Base Product Number: SS2PH10

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2PH10HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2PH10HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS2PH10HM3_A/I
DIODE SCHOTTKY 100V 2A DO220AA

DIODE SCHOTTKY 100V 2A DO220AA

Supplier's Site
Single Diodes - SS2PH10HM3_A/I - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2PH10HM3_A/I
Single Diodes SS2PH10HM3_A/I
DIODE SCHOTTKY 100V 2A DO220AA

DIODE SCHOTTKY 100V 2A DO220AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2PH10HM3_A/I
Schottky Diodes & Rectifiers SS2PH10HM3_A/I
Schottky Diodes & Rectifiers 2A 100V SM Schottky Rect

Schottky Diodes & Rectifiers 2A 100V SM Schottky Rect

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-SS2PH10HM3_A/I SS2PH10HM3_A/IGITR-ND 1281450-SS2PH10HM3_A/I SS2PH10HM3_A/I SS2PH10HM3_A/I SS2PH10HM3_A/I
Product Name Schottky 100V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2548797 - RS Components, Ltd.
Specs
Package TO-220; TO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - HR1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details