Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single SS2PH10HM3_A/H

Description
Win Source Part Number: 966490-SS2PH10HM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 100 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Alternative Parts (Cross-Reference): SS2PH10HM3_A/HSS2PH1 0HM3_A/H.; SS2PH10HM3_AH; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2PH10HM3_A/HCT-ND, SS2PH10HM3_A/HCT,SS2 PH10HM3_A/HDKR,SS2PH 10HM3_A/HTR-ND,SS2PH 10HM3_A/HTR,SS2PH10H M3_A/HGITR,SS2PH10HM 3_A/HGICT,SS2PH10HM3 _A/HDKR-ND,SS2PH10HM 3_A/HGIDKR Base Product Number: SS2PH10
Request a Quote Datasheet
Description
Win Source Part Number: 966490-SS2PH10HM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 100 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Alternative Parts (Cross-Reference): SS2PH10HM3_A/HSS2PH1 0HM3_A/H.; SS2PH10HM3_AH; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2PH10HM3_A/HCT-ND, SS2PH10HM3_A/HCT,SS2 PH10HM3_A/HDKR,SS2PH 10HM3_A/HTR-ND,SS2PH 10HM3_A/HTR,SS2PH10H M3_A/HGITR,SS2PH10HM 3_A/HGICT,SS2PH10HM3 _A/HDKR-ND,SS2PH10HM 3_A/HGIDKR Base Product Number: SS2PH10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 966490-SS2PH10HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
966490-SS2PH10HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 966490-SS2PH10HM3_A/H
Win Source Part Number: 966490-SS2PH10HM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 100 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Alternative Parts (Cross-Reference): SS2PH10HM3_A/HSS2PH1 0HM3_A/H.; SS2PH10HM3_AH; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2PH10HM3_A/HCT-ND, SS2PH10HM3_A/HCT,SS2 PH10HM3_A/HDKR,SS2PH 10HM3_A/HTR-ND,SS2PH 10HM3_A/HTR,SS2PH10H M3_A/HGITR,SS2PH10HM 3_A/HGICT,SS2PH10HM3 _A/HDKR-ND,SS2PH10HM 3_A/HGIDKR Base Product Number: SS2PH10

Win Source Part Number: 966490-SS2PH10HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Alternative Parts (Cross-Reference): SS2PH10HM3_A/HSS2PH10HM3_A/H.; SS2PH10HM3_AH;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS2PH10HM3_A/HCT-ND,SS2PH10HM3_A/HCT,SS2PH10HM3_A/HDKR,SS2PH10HM3_A/HTR-ND,SS2PH10HM3_A/HTR,SS2PH10HM3_A/HGITR,SS2PH10HM3_A/HGICT,SS2PH10HM3_A/HDKR-ND,SS2PH10HM3_A/HGIDKR
Base Product Number: SS2PH10

Buy Now Datasheet
Single Diodes - SS2PH10HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2PH10HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2PH10HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky 2A 100V Diode and Rectifier - 280-SS2PH10HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 100V Diode and Rectifier
280-SS2PH10HM3_A/H
Schottky 2A 100V Diode and Rectifier 280-SS2PH10HM3_A/H
Schottky Rectifier Diode, 2A, 100V, 1-Phase, DO-220AA Product overview: SS2PH10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HM3_A/H can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 2A, 100V, 1-Phase, DO-220AA Product overview: SS2PH10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2PH10HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2PH10HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS2PH10HM3_A/H
DIODE SCHOTTKY 100V 2A DO220AA

DIODE SCHOTTKY 100V 2A DO220AA

Supplier's Site
Single Diodes - SS2PH10HM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2PH10HM3_A/H
Single Diodes SS2PH10HM3_A/H
DIODE SCHOTTKY 100V 2A DO220AA

DIODE SCHOTTKY 100V 2A DO220AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2PH10HM3_A/H
Schottky Diodes & Rectifiers SS2PH10HM3_A/H
Schottky Diodes & Rectifiers 2A 100V SM Schottky Rect

Schottky Diodes & Rectifiers 2A 100V SM Schottky Rect

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 966490-SS2PH10HM3_A/H SS2PH10HM3_A/HGITR-ND 280-SS2PH10HM3_A/H SS2PH10HM3_A/H SS2PH10HM3_A/H SS2PH10HM3_A/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 2A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package DO-220AA DO-220AA DO-220AA-2
Unlock Full Specs
to access all available technical data