Vishay Intertechnology, Inc. Schottky Diode and Rectifier SS2PH10HE3/84A

Description
Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 50 Amp IFSM Product overview: SS2PH10HE3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HE3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 50 Amp IFSM Product overview: SS2PH10HE3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HE3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 280-SS2PH10HE3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS2PH10HE3/84A
Schottky Diode and Rectifier 280-SS2PH10HE3/84A
Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 50 Amp IFSM Product overview: SS2PH10HE3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HE3/84A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 50 Amp IFSM Product overview: SS2PH10HE3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HE3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281554-SS2PH10HE3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281554-SS2PH10HE3/84A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281554-SS2PH10HE3/84A
Win Source Part Number: 1281554-SS2PH10HE3/8 4A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 100 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2PH10 Product Status: Obsolete

Win Source Part Number: 1281554-SS2PH10HE3/84A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2PH10
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SS2PH10HE3/84A 1281554-SS2PH10HE3/84A
Product Name Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape and Reel DO-220AA
Unlock Full Specs
to access all available technical data