Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 042859-SS2PH10-E3/84
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 50 Amp IFSM Product overview: SS2PH10-E3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10-E3/84A can be used for catalog matching and distributor lookup.
Diode Schottky 100V 2A SMP
Diode Schottky 100V 2A SMP
Diode Schottky 100V 2A SMP
DIODE SCHOTTKY 100V 2A DO220AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SS2PH10-E3/84A-ND | 042859-SS2PH10-E3/84A | 280-SS2PH10-E3/84A | 7103737 | 7103737P | SS2PH10-E3/84A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS2PH10-E3/84A | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||||
| Package | DO-220AA (SMP) | Tape and Reel | Smp | SMP | ||
| VF | 0.8000 volts | 0.8000 volts |