Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS2P6HM3/85A SS2P6HM3/85A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802879-SS2P6HM3/85A Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-220AA (SMP) Manufacturer Package: DO-220AA Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 2A Current - Reverse Leakage at Vr: 100μA at 60V Capacitance at Vr, F: 80pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802879-SS2P6HM3/85A Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-220AA (SMP) Manufacturer Package: DO-220AA Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 2A Current - Reverse Leakage at Vr: 100μA at 60V Capacitance at Vr, F: 80pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS2P6HM3/85A - 802879-SS2P6HM3/85A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2P6HM3/85A
802879-SS2P6HM3/85A
Diodes, Rectifiers - Single - SS2P6HM3/85A 802879-SS2P6HM3/85A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802879-SS2P6HM3/85A Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-220AA (SMP) Manufacturer Package: DO-220AA Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 2A Current - Reverse Leakage at Vr: 100μA at 60V Capacitance at Vr, F: 80pF at 4V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802879-SS2P6HM3/85A
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-220AA (SMP)
Manufacturer Package: DO-220AA
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 2A
Current - Reverse Leakage at Vr: 100μA at 60V
Capacitance at Vr, F: 80pF at 4V, 1MHz

Buy Now
Schottky Diode and Rectifier - 280-SS2P6HM3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS2P6HM3/85A
Schottky Diode and Rectifier 280-SS2P6HM3/85A
Schottky Diodes & Rectifiers 60volt 2.0amp Product overview: SS2P6HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P6HM3/85A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 60volt 2.0amp Product overview: SS2P6HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P6HM3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SS2P6HM3/85ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A DO220AA

DIODE SCHOTTKY 60V 2A DO220AA

Buy Now Datasheet
Single Diodes - 112-SS2P6HM3/85ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-SS2P6HM3/85ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A DO220AA

DIODE SCHOTTKY 60V 2A DO220AA

Buy Now Datasheet
Single Diodes - SS2P6HM3/85A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2P6HM3/85A
Single Diodes SS2P6HM3/85A
DIODE SCHOTTKY 60V 2A DO220AA

DIODE SCHOTTKY 60V 2A DO220AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2P6HM3/85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2P6HM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS2P6HM3/85A
DIODE SCHOTTKY 60V 2A DO220AA

DIODE SCHOTTKY 60V 2A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2P6HM3/85A
Schottky Diodes & Rectifiers SS2P6HM3/85A
Schottky Diodes & Rectifiers 60volt 2.0amp

Schottky Diodes & Rectifiers 60volt 2.0amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 802879-SS2P6HM3/85A 280-SS2P6HM3/85A 112-SS2P6HM3/85ACT-ND SS2P6HM3/85A SS2P6HM3/85A SS2P6HM3/85A
Product Name Diodes, Rectifiers - Single - SS2P6HM3/85A Schottky Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 0.7000 volts 0.7000 volts 0.7000 volts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-220AA DO-220AA-2
Unlock Full Specs
to access all available technical data