Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096080-SS2P6-E3/84A
Length: 3.61 mm
Forward Voltage: 700 mV
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 2 A
Height: 1.15 mm
Number of Pins: 2
Width: 2.18 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SS2P6-E3/84ASS2P6-E3
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 µA
Max Surge Current: 50 A
Average Rectified Current: 2 A
Max Repetitive Reverse Voltage (Vrrm): 60 V
Peak Reverse Current: 100 µA
Max Forward Surge Current (Ifsm): 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096080-SS2P6-E3/84A |
| Product Name | OEM Parts - OEM Parts ( S ) - SS2P6-E3/84A |