Vishay Precision Group 2 A 50 V Diode and Rectifier SS2P5-M3/84A

Description
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P5-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P5-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P5-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P5-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 A 50 V Diode and Rectifier - 280-SS2P5-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 50 V Diode and Rectifier
280-SS2P5-M3/84A
2 A 50 V Diode and Rectifier 280-SS2P5-M3/84A
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P5-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P5-M3/84A can be used for catalog matching and distributor lookup.

DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P5-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P5-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS2P5-M3/84A - 1102124-SS2P5-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2P5-M3/84A
1102124-SS2P5-M3/84A
Diodes, Rectifiers - Single - SS2P5-M3/84A 1102124-SS2P5-M3/84A
Manufacturer: Vishay Win Source Part Number: 1102124-SS2P5-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 100μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102124-SS2P5-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 50V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS2P5-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2P5-M3/84AGITR-ND
Single Diodes SS2P5-M3/84AGITR-ND
Diode Schottky 50V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2P5-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2P5-M3/84AGICT-ND
Single Diodes SS2P5-M3/84AGICT-ND
Diode Schottky 50V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2P5-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2P5-M3/84A
Schottky Diodes & Rectifiers SS2P5-M3/84A
Schottky Diodes & Rectifiers 50volt 2.0amp

Schottky Diodes & Rectifiers 50volt 2.0amp

Buy Now Datasheet
1.5W,8.2V 5%,smp Zener Rohs Compliant Vishay - 82AC0117 - Newark, An Avnet Company
Chicago, IL, United States
1.5W,8.2V 5%,smp Zener Rohs Compliant Vishay
82AC0117
1.5W,8.2V 5%,smp Zener Rohs Compliant Vishay 82AC0117
1.5W,8.2V 5%,SMP ZENER ROHS COMPLIANT: YES

1.5W,8.2V 5%,SMP ZENER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Diode, Rectifier, Schottky, 2A, 50V, Smp; Repetitive Peak Reverse Voltage Vishay - 75R3241 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Schottky, 2A, 50V, Smp; Repetitive Peak Reverse Voltage Vishay
75R3241
Diode, Rectifier, Schottky, 2A, 50V, Smp; Repetitive Peak Reverse Voltage Vishay 75R3241
DIODE, RECTIFIER, SCHOTTKY, 2A, 50V, SMP; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, RECTIFIER, SCHOTTKY, 2A, 50V, SMP; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS2P5-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2P5-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS2P5-M3/84A
DIODE SCHOTTKY 50V 2A DO220AA

DIODE SCHOTTKY 50V 2A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Zener Diodes Rectifiers Rectifiers
Product Number 280-SS2P5-M3/84A 1102124-SS2P5-M3/84A SS2P5-M3/84AGITR-ND SS2P5-M3/84A 82AC0117 75R3241 SS2P5-M3/84A
Product Name 2 A 50 V Diode and Rectifier Diodes, Rectifiers - Single - SS2P5-M3/84A Single Diodes Schottky Diodes & Rectifiers 1.5W,8.2V 5%,smp Zener Rohs Compliant Vishay Diode, Rectifier, Schottky, 2A, 50V, Smp; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-220AA (SMP) DO-220AA-2 SMD
RoHS Compliant RoHS RoHS RoHS
IO 2 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data