Vishay Precision Group SMD 2A 40V Diode and Rectifier SS2P4-M3/84A

Description
2A 40V Rectifier Diode, DO-220AA, Surface Mount Product overview: SS2P4-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote
Description
2A 40V Rectifier Diode, DO-220AA, Surface Mount Product overview: SS2P4-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Schottky Rectifier, part number 69W6204, is a single diode designed for high current density applications. It has a maximum repetitive reverse voltage (Vrrm) of 40V and a forward current rating (If(AV)) of 2A. The device features a low forward voltage drop of 0.50V at 2A, which contributes to reduced power losses and increased efficiency. It can handle a peak forward surge current of 50A and operates within a temperature range of -55°C to +150°C. This rectifier is housed in a DO-220AA package, which is suitable for automated placement due to its low profile of approximately 1.0 mm. It is AEC-Q101 qualified, making it suitable for automotive applications. The product is RoHS compliant and features matte tin-plated leads that are solderable according to industry standards. Typical applications include low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection circuits.

Datasheet Summary
Powered by GS/AI

The Vishay Schottky Rectifier, part number 69W6204, is a single diode designed for high current density applications. It has a maximum repetitive reverse voltage (Vrrm) of 40V and a forward current rating (If(AV)) of 2A. The device features a low forward voltage drop of 0.50V at 2A, which contributes to reduced power losses and increased efficiency. It can handle a peak forward surge current of 50A and operates within a temperature range of -55°C to +150°C. This rectifier is housed in a DO-220AA package, which is suitable for automated placement due to its low profile of approximately 1.0 mm. It is AEC-Q101 qualified, making it suitable for automotive applications. The product is RoHS compliant and features matte tin-plated leads that are solderable according to industry standards. Typical applications include low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection circuits.

Suppliers

Company
Product
Description
Supplier Links
SMD 2A 40V Diode and Rectifier - 280-SS2P4-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 40V Diode and Rectifier
280-SS2P4-M3/84A
SMD 2A 40V Diode and Rectifier 280-SS2P4-M3/84A
2A 40V Rectifier Diode, DO-220AA, Surface Mount Product overview: SS2P4-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-M3/84A can be used for catalog matching and distributor lookup.

2A 40V Rectifier Diode, DO-220AA, Surface Mount Product overview: SS2P4-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS2P4-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2P4-M3/84AGICT-ND
Single Diodes SS2P4-M3/84AGICT-ND
Diode Schottky 40V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2P4-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2P4-M3/84AGITR-ND
Single Diodes SS2P4-M3/84AGITR-ND
Diode Schottky 40V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2P4-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103721
Schottky Diodes & Rectifiers 7103721
Diode Schottky 40V 2A SMP

Diode Schottky 40V 2A SMP

Supplier's Site
Schottky Diodes & Rectifiers - 7103721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103721P
Schottky Diodes & Rectifiers 7103721P
Diode Schottky 40V 2A SMP

Diode Schottky 40V 2A SMP

Supplier's Site
Schottky Diodes & Rectifiers - 1702221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1702221
Schottky Diodes & Rectifiers 1702221
Diode Schottky 40V 2A SMP

Diode Schottky 40V 2A SMP

Supplier's Site
Diodes, Rectifiers - Single - SS2P4-M3/84A - 030836-SS2P4-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2P4-M3/84A
030836-SS2P4-M3/84A
Diodes, Rectifiers - Single - SS2P4-M3/84A 030836-SS2P4-M3/84A
Manufacturer: Vishay Win Source Part Number: 030836-SS2P4-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Current - Reverse Leakage @ Vr: 150μA @ 40V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: SS2P4 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS2P4HM3/84A; SS2P4HM3/85A; SS2P4HE3/84A; SS2P4HE3/85A; Introduction Date: August 04, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 030836-SS2P4-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Current - Reverse Leakage @ Vr: 150μA @ 40V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS2P4
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS2P4HM3/84A; SS2P4HM3/85A; SS2P4HE3/84A; SS2P4HE3/85A;
Introduction Date: August 04, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Commercial, Industrial

Buy Now Datasheet
Single Diodes - SS2P4-M3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2P4-M3/84A
Single Diodes SS2P4-M3/84A
DIODE SCHOTTKY 40V 2A DO220AA

DIODE SCHOTTKY 40V 2A DO220AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2P4-M3/84A
Schottky Diodes & Rectifiers SS2P4-M3/84A
Schottky Diodes & Rectifiers 2.0 Amp 40 Volt 50 Amp IFSM

Schottky Diodes & Rectifiers 2.0 Amp 40 Volt 50 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2P4-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2P4-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS2P4-M3/84A
DIODE SCHOTTKY 40V 2A DO220AA

DIODE SCHOTTKY 40V 2A DO220AA

Supplier's Site
Rectifier, Schottky, Single, 2A, 400V, Do-220Aa-2; Repetitive Reverse Voltage Vrrm Max Vishay - 69W6204 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, Single, 2A, 400V, Do-220Aa-2; Repetitive Reverse Voltage Vrrm Max Vishay
69W6204
Rectifier, Schottky, Single, 2A, 400V, Do-220Aa-2; Repetitive Reverse Voltage Vrrm Max Vishay 69W6204
RECTIFIER, SCHOTTKY, SINGLE, 2A, 400V, DO-220AA-2; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage VF Max:550mV RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, SINGLE, 2A, 400V, DO-220AA-2; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage VF Max:550mV RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Schottky, Single, 2A, 400V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R7520 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, Single, 2A, 400V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R7520
Rectifier, Schottky, Single, 2A, 400V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R7520
RECTIFIER, SCHOTTKY, SINGLE, 2A, 400V, DO-220AA-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage Max:550mV RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, SINGLE, 2A, 400V, DO-220AA-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage Max:550mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 40V, 2A, Do-220Aa; Repetitive Peak Reverse Voltage Vishay - 78Y9551 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 2A, Do-220Aa; Repetitive Peak Reverse Voltage Vishay
78Y9551
Schottky Rectifier, 40V, 2A, Do-220Aa; Repetitive Peak Reverse Voltage Vishay 78Y9551
SCHOTTKY RECTIFIER, 40V, 2A, DO-220AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-220AA (SMP); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 2A, DO-220AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-220AA (SMP); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 280-SS2P4-M3/84A SS2P4-M3/84AGICT-ND 7103721 7103721P 030836-SS2P4-M3/84A SS2P4-M3/84A SS2P4-M3/84A SS2P4-M3/84A 69W6204 24R7520 78Y9551
Product Name SMD 2A 40V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SS2P4-M3/84A Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Schottky, Single, 2A, 400V, Do-220Aa-2; Repetitive Reverse Voltage Vrrm Max Vishay Rectifier, Schottky, Single, 2A, 400V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 40V, 2A, Do-220Aa; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel Smp SMP DO-220AA (SMP) DO-220AA DO-220AA-2 DO-220AA DO-220AA DO-220AA (SMP)
IO 2 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data