Vishay Intertechnology, Inc. Schottky 40V 2A Diode and Rectifier SS2P4-E3/84A

Description
Diode Schottky 40V 2A 2-Pin SMP T/R Product overview: SS2P4-E3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-E3/84A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 40V 2A 2-Pin SMP T/R Product overview: SS2P4-E3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-E3/84A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-SS2P4-E3/84A - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 40V 2A Diode and Rectifier
280-SS2P4-E3/84A
Schottky 40V 2A Diode and Rectifier 280-SS2P4-E3/84A
Diode Schottky 40V 2A 2-Pin SMP T/R Product overview: SS2P4-E3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-E3/84A can be used for catalog matching and distributor lookup.

Diode Schottky 40V 2A 2-Pin SMP T/R Product overview: SS2P4-E3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-E3/84A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 192800-SS2P4-E3/84A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
192800-SS2P4-E3/84A
Discrete Semiconductor Products 192800-SS2P4-E3/84A
Manufacturer: Vishay Win Source Part Number: 192800-SS2P4-E3/84A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: SS2P4 Alternative Parts (Cross-Reference): SS2P4HE3/85A; SS2P4HM3/84A; SS2P4HM3/85A; SS2P4HE3/84A; Introduction Date: August 04, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 192800-SS2P4-E3/84A
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: SS2P4
Alternative Parts (Cross-Reference): SS2P4HE3/85A; SS2P4HM3/84A; SS2P4HM3/85A; SS2P4HE3/84A;
Introduction Date: August 04, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SS2P4-E3/84A 192800-SS2P4-E3/84A
Product Name Schottky 40V 2A Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
Unlock Full Specs
to access all available technical data