Vishay Intertechnology, Inc. Schottky SMD 30 V 2 A Diode and Rectifier SS2P3LHM3/84A

Description
SS2P3L Series 30 V 2 A Surface Mount Schottky Barrier Rectifier - DO-220AA Product overview: SS2P3LHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P3LHM3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SS2P3L Series 30 V 2 A Surface Mount Schottky Barrier Rectifier - DO-220AA Product overview: SS2P3LHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P3LHM3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 30 V 2 A Diode and Rectifier - 280-SS2P3LHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 30 V 2 A Diode and Rectifier
280-SS2P3LHM3/84A
Schottky SMD 30 V 2 A Diode and Rectifier 280-SS2P3LHM3/84A
SS2P3L Series 30 V 2 A Surface Mount Schottky Barrier Rectifier - DO-220AA Product overview: SS2P3LHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P3LHM3/84A can be used for catalog matching and distributor lookup.

SS2P3L Series 30 V 2 A Surface Mount Schottky Barrier Rectifier - DO-220AA Product overview: SS2P3LHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P3LHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS2P3LHM3/84A - 1102119-SS2P3LHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2P3LHM3/84A
1102119-SS2P3LHM3/84A
Diodes, Rectifiers - Single - SS2P3LHM3/84A 1102119-SS2P3LHM3/84A
Manufacturer: Vishay Win Source Part Number: 1102119-SS2P3LHM3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 30V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102119-SS2P3LHM3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 112-SS2P3LHM3/84ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A DO220AA

DIODE SCHOTTKY 30V 2A DO220AA

Buy Now Datasheet
Single Diodes - 112-SS2P3LHM3/84ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A DO220AA

DIODE SCHOTTKY 30V 2A DO220AA

Buy Now Datasheet
Single Diodes - 112-SS2P3LHM3/84ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2P3LHM3/84A
Schottky Diodes & Rectifiers SS2P3LHM3/84A
Schottky Diodes & Rectifiers 30volt 2.0amp

Schottky Diodes & Rectifiers 30volt 2.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2P3LHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2P3LHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS2P3LHM3/84A
DIODE SCHOTTKY 30V 2A DO220AA

DIODE SCHOTTKY 30V 2A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SS2P3LHM3/84A 1102119-SS2P3LHM3/84A 112-SS2P3LHM3/84ACT-ND SS2P3LHM3/84A SS2P3LHM3/84A
Product Name Schottky SMD 30 V 2 A Diode and Rectifier Diodes, Rectifiers - Single - SS2P3LHM3/84A Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-220AA (SMP) DO-220AA-2
RoHS Compliant RoHS
IO 2 amps
Unlock Full Specs
to access all available technical data