Vishay Intertechnology, Inc. Single Diodes SS2P3L-E3/85A

Description
Diode Schottky 30V 2A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS2P3L-E3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2P3L-E3/85A-ND
Single Diodes SS2P3L-E3/85A-ND
Diode Schottky 30V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS2P3L-E3/85A - 103682-SS2P3L-E3/85A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2P3L-E3/85A
103682-SS2P3L-E3/85A
Diodes, Rectifiers - Single - SS2P3L-E3/85A 103682-SS2P3L-E3/85A
Manufacturer: Vishay Win Source Part Number: 103682-SS2P3L-E3/85A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 30V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 103682-SS2P3L-E3/85A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diode and Rectifier - 280-SS2P3L-E3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS2P3L-E3/85A
Schottky Diode and Rectifier 280-SS2P3L-E3/85A
Schottky Diodes & Rectifiers 30 Volt 2.0 Amp 50 Amp IFSM Product overview: SS2P3L-E3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P3L-E3/85A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 30 Volt 2.0 Amp 50 Amp IFSM Product overview: SS2P3L-E3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P3L-E3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number SS2P3L-E3/85A-ND 103682-SS2P3L-E3/85A 280-SS2P3L-E3/85A
Product Name Single Diodes Diodes, Rectifiers - Single - SS2P3L-E3/85A Schottky Diode and Rectifier
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Life Cycle Stage Obsolete(EOL)
Package DO-220AA (SMP) Tape and Reel
Unlock Full Specs
to access all available technical data