Vishay Intertechnology, Inc. Schottky 30V 2A Diode and Rectifier SS2P3HE3/85A

Description
DIODE SCHOTTKY 30V 2A DO220AA Product overview: SS2P3HE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P3HE3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 2A DO220AA Product overview: SS2P3HE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P3HE3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 2A Diode and Rectifier - 280-SS2P3HE3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-SS2P3HE3/85A
Schottky 30V 2A Diode and Rectifier 280-SS2P3HE3/85A
DIODE SCHOTTKY 30V 2A DO220AA Product overview: SS2P3HE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P3HE3/85A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A DO220AA Product overview: SS2P3HE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P3HE3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281549-SS2P3HE3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281549-SS2P3HE3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281549-SS2P3HE3/85A
Win Source Part Number: 1281549-SS2P3HE3/85A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A Current - Reverse Leakage @ Vr: 150 µA @ 30 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2P3 Product Status: Obsolete

Win Source Part Number: 1281549-SS2P3HE3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A
Current - Reverse Leakage @ Vr: 150 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2P3
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SS2P3HE3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2P3HE3/85A-ND
Single Diodes SS2P3HE3/85A-ND
Diode Schottky 30V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-SS2P3HE3/85A 1281549-SS2P3HE3/85A SS2P3HE3/85A-ND
Product Name Schottky 30V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Package Tape & Reel (TR) DO-220AA
Unlock Full Specs
to access all available technical data