Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SS2P3-E3/84A SS2P3-E3/84A

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096079-SS2P3-E3/84A Packaging: Cut Tape Termination: SMD/SMT Current Rating: 2 A Length: 3.6068 mm Mounting: SMD (SMT) Capacitance: 110 pF Polarity: Standard Forward Voltage: 550 mV Peak Non-Repetitive Surge Current: 50 A Forward Current: 2 A Height: 1.143 mm Number of Pins: 2 Output Current: 2 A Width: 2.1844 mm Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 30 V REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 150 µA Max Surge Current: 50 A Average Rectified Current: 2 A Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 150 µA Max Forward Surge Current (Ifsm): 50 A
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096079-SS2P3-E3/84A Packaging: Cut Tape Termination: SMD/SMT Current Rating: 2 A Length: 3.6068 mm Mounting: SMD (SMT) Capacitance: 110 pF Polarity: Standard Forward Voltage: 550 mV Peak Non-Repetitive Surge Current: 50 A Forward Current: 2 A Height: 1.143 mm Number of Pins: 2 Output Current: 2 A Width: 2.1844 mm Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 30 V REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 150 µA Max Surge Current: 50 A Average Rectified Current: 2 A Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 150 µA Max Forward Surge Current (Ifsm): 50 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SS2P3-E3/84A - 1096079-SS2P3-E3/84A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SS2P3-E3/84A
1096079-SS2P3-E3/84A
OEM Parts - OEM Parts ( S ) - SS2P3-E3/84A 1096079-SS2P3-E3/84A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096079-SS2P3-E3/84A Packaging: Cut Tape Termination: SMD/SMT Current Rating: 2 A Length: 3.6068 mm Mounting: SMD (SMT) Capacitance: 110 pF Polarity: Standard Forward Voltage: 550 mV Peak Non-Repetitive Surge Current: 50 A Forward Current: 2 A Height: 1.143 mm Number of Pins: 2 Output Current: 2 A Width: 2.1844 mm Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 30 V REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 150 µA Max Surge Current: 50 A Average Rectified Current: 2 A Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 150 µA Max Forward Surge Current (Ifsm): 50 A

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096079-SS2P3-E3/84A
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 2 A
Length: 3.6068 mm
Mounting: SMD (SMT)
Capacitance: 110 pF
Polarity: Standard
Forward Voltage: 550 mV
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 2 A
Height: 1.143 mm
Number of Pins: 2
Output Current: 2 A
Width: 2.1844 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 30 V
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 150 µA
Max Surge Current: 50 A
Average Rectified Current: 2 A
Max Repetitive Reverse Voltage (Vrrm): 30 V
Peak Reverse Current: 150 µA
Max Forward Surge Current (Ifsm): 50 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1096079-SS2P3-E3/84A
Product Name OEM Parts - OEM Parts ( S ) - SS2P3-E3/84A
Unlock Full Specs
to access all available technical data