Vishay Intertechnology, Inc. Single Diodes SS2P2LHE3/85A

Description
Diode Schottky 20V 2A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Schottky 20V 2A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS2P2LHE3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2P2LHE3/85A-ND
Single Diodes SS2P2LHE3/85A-ND
Diode Schottky 20V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 20V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky 20V 2A Diode and Rectifier - 280-SS2P2LHE3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 2A Diode and Rectifier
280-SS2P2LHE3/85A
Schottky 20V 2A Diode and Rectifier 280-SS2P2LHE3/85A
DIODE SCHOTTKY 20V 2A DO220AA Product overview: SS2P2LHE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P2LHE3/85A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 2A DO220AA Product overview: SS2P2LHE3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P2LHE3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281547-SS2P2LHE3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281547-SS2P2LHE3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281547-SS2P2LHE3/85A
Win Source Part Number: 1281547-SS2P2LHE3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 200 µA @ 20 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2P2 Product Status: Obsolete

Win Source Part Number: 1281547-SS2P2LHE3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 200 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2P2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Schottky Diodes
Product Number SS2P2LHE3/85A-ND 280-SS2P2LHE3/85A 1281547-SS2P2LHE3/85A
Product Name Single Diodes Schottky 20V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data