Vishay Intertechnology, Inc. 2 A 20 V Diode and Rectifier SS2P2L-M3/85A

Description
DIODE 2 A, 20 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P2L-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P2L-M3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 2 A, 20 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P2L-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P2L-M3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 A 20 V Diode and Rectifier - 280-SS2P2L-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 20 V Diode and Rectifier
280-SS2P2L-M3/85A
2 A 20 V Diode and Rectifier 280-SS2P2L-M3/85A
DIODE 2 A, 20 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P2L-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P2L-M3/85A can be used for catalog matching and distributor lookup.

DIODE 2 A, 20 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P2L-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P2L-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281221-SS2P2L-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281221-SS2P2L-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281221-SS2P2L-M3/85A
Win Source Part Number: 1281221-SS2P2L-M3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 200 µA @ 20 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2P2

Win Source Part Number: 1281221-SS2P2L-M3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 200 µA @ 20 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2P2

Buy Now Datasheet
Single Diodes - SS2P2L-M3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2P2L-M3/85A-ND
Single Diodes SS2P2L-M3/85A-ND
Diode Schottky 20V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 20V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2P2L-M3/85A
Schottky Diodes & Rectifiers SS2P2L-M3/85A
Schottky Diodes & Rectifiers 20volt 2.0amp

Schottky Diodes & Rectifiers 20volt 2.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2P2L-M3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2P2L-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS2P2L-M3/85A
DIODE SCHOTTKY 20V 2A DO220AA

DIODE SCHOTTKY 20V 2A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SS2P2L-M3/85A 1281221-SS2P2L-M3/85A SS2P2L-M3/85A-ND SS2P2L-M3/85A SS2P2L-M3/85A
Product Name 2 A 20 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-220AA DO-220AA-2
RoHS Compliant RoHS
IO 2 amps
Unlock Full Specs
to access all available technical data