Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096078-SS2P2-E3/84A
Packaging: Cut Tape
Current Rating: 2 A
Length: 3.6068 mm
Capacitance: 110 pF
Polarity: Standard
Forward Voltage: 550 mV
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 2 A
Height: 1.143 mm
Number of Pins: 2
Output Current: 2 A
Width: 2.1844 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SS2P2-E3/84ASS2P2E3/
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 20 V
Element Configuration: Single
Max Reverse Leakage Current: 150 µA
Max Surge Current: 50 A
Average Rectified Current: 2 A
Max Repetitive Reverse Voltage (Vrrm): 20 V
Peak Reverse Current: 150 µA
Max Forward Surge Current (Ifsm): 50 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096078-SS2P2-E3/84A |
| Product Name | OEM Parts - OEM Parts ( S ) - SS2P2-E3/84A |