Vishay Precision Group Single Diodes SS2H9HE3_A/I

Description
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS2H9HE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2H9HE3_A/I-ND
Single Diodes SS2H9HE3_A/I-ND
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Automotive Schottky 90V 2A Diode and Rectifier - 280-SS2H9HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 90V 2A Diode and Rectifier
280-SS2H9HE3_A/I
Automotive Schottky 90V 2A Diode and Rectifier 280-SS2H9HE3_A/I
Diode Schottky 90V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS2H9HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9HE3_A/I can be used for catalog matching and distributor lookup.

Diode Schottky 90V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS2H9HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281538-SS2H9HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281538-SS2H9HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281538-SS2H9HE3_A/I
Win Source Part Number: 1281538-SS2H9HE3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2H9

Win Source Part Number: 1281538-SS2H9HE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2H9

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2H9HE3_A/I
Schottky Diodes & Rectifiers SS2H9HE3_A/I
Schottky Diodes & Rectifiers 2A 90V H. Barrier Sky Rect.

Schottky Diodes & Rectifiers 2A 90V H. Barrier Sky Rect.

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2H9HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS2H9HE3_A/I
DIODE SCHOTTKY 90V 2A DO214AA

DIODE SCHOTTKY 90V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SS2H9HE3_A/I-ND 280-SS2H9HE3_A/I 1281538-SS2H9HE3_A/I SS2H9HE3_A/I SS2H9HE3_A/I
Product Name Single Diodes Automotive Schottky 90V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data