Win Source Part Number: 1281537-SS2H9HE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2H9
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 90V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS2H9HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9HE3_A/H can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2A 90V H. Barrier Sky Rect.
DIODE SCHOTTKY 90V 2A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1281537-SS2H9HE3_A/H | SS2H9HE3_A/H-ND | 280-SS2H9HE3_A/H | SS2H9HE3_A/H | SS2H9HE3_A/H |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Automotive Schottky 90V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AA, SMB | Tape and Reel | DO-214AA-2 |