Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS2H9HE3/5BT

Description
Win Source Part Number: 1281588-SS2H9HE3/5BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2H9 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281588-SS2H9HE3/5BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2H9 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281588-SS2H9HE3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281588-SS2H9HE3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281588-SS2H9HE3/5BT
Win Source Part Number: 1281588-SS2H9HE3/5BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2H9 Product Status: Obsolete

Win Source Part Number: 1281588-SS2H9HE3/5BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2H9
Product Status: Obsolete

Buy Now Datasheet
Schottky 90V 2A Diode and Rectifier - 280-SS2H9HE3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 2A Diode and Rectifier
280-SS2H9HE3/5BT
Schottky 90V 2A Diode and Rectifier 280-SS2H9HE3/5BT
DIODE SCHOTTKY 90V 2A DO214AA Product overview: SS2H9HE3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9HE3/5BT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 2A DO214AA Product overview: SS2H9HE3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9HE3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1281588-SS2H9HE3/5BT 280-SS2H9HE3/5BT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 90V 2A Diode and Rectifier
Package DO-214AA, SMB Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage double diode - BAV170-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 150 volts
View Details
Schottky Diodes & Rectifiers - 1221204 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details