Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS2H9HE3/52T

Description
Win Source Part Number: 1281587-SS2H9HE3/52T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2H9 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281587-SS2H9HE3/52T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2H9 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281587-SS2H9HE3/52T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281587-SS2H9HE3/52T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281587-SS2H9HE3/52T
Win Source Part Number: 1281587-SS2H9HE3/52T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2H9 Product Status: Obsolete

Win Source Part Number: 1281587-SS2H9HE3/52T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2H9
Product Status: Obsolete

Buy Now Datasheet
Schottky 90V 2A Diode and Rectifier - 280-SS2H9HE3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 2A Diode and Rectifier
280-SS2H9HE3/52T
Schottky 90V 2A Diode and Rectifier 280-SS2H9HE3/52T
DIODE SCHOTTKY 90V 2A DO214AA Product overview: SS2H9HE3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9HE3/52T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 2A DO214AA Product overview: SS2H9HE3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9HE3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1281587-SS2H9HE3/52T 280-SS2H9HE3/52T
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 90V 2A Diode and Rectifier
Package DO-214AA, SMB Tape and Reel
Unlock Full Specs
to access all available technical data