Vishay Precision Group 2 A 90 V Diode and Rectifier SS2H9-E3/5BT

Description
DIODE 2 A, 90 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS2H9-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9-E3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 2 A, 90 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS2H9-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9-E3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 A 90 V Diode and Rectifier - 280-SS2H9-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 90 V Diode and Rectifier
280-SS2H9-E3/5BT
2 A 90 V Diode and Rectifier 280-SS2H9-E3/5BT
DIODE 2 A, 90 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS2H9-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9-E3/5BT can be used for catalog matching and distributor lookup.

DIODE 2 A, 90 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS2H9-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281860-SS2H9-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281860-SS2H9-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281860-SS2H9-E3/5BT
Win Source Part Number: 1281860-SS2H9-E3/5BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2H9-E3/5BTGIDKR,SS 2H9-E3/5BT,SS2H9-E3/ 5BTGICT,SS2H9-E3/5BT GITR Base Product Number: SS2H9

Win Source Part Number: 1281860-SS2H9-E3/5BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS2H9-E3/5BTGIDKR,SS2H9-E3/5BT,SS2H9-E3/5BTGICT,SS2H9-E3/5BTGITR
Base Product Number: SS2H9

Buy Now Datasheet
Single Diodes - SS2H9-E3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS2H9-E3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2H9-E3/5BTGICT-ND
Single Diodes SS2H9-E3/5BTGICT-ND
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS2H9-E3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2H9-E3/5BTGITR-ND
Single Diodes SS2H9-E3/5BTGITR-ND
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diode, Schottky, 2A, 90V; Repetitive Peak Reverse Voltage Vishay - 34M8641 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 90V; Repetitive Peak Reverse Voltage Vishay
34M8641
Diode, Schottky, 2A, 90V; Repetitive Peak Reverse Voltage Vishay 34M8641
DIODE, SCHOTTKY, 2A, 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:790mV; Forward Surge Current:75A RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:790mV; Forward Surge Current:75A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS2H9-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2H9-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers SS2H9-E3/5BT
DIODE SCHOTTKY 90V 2A DO214AA

DIODE SCHOTTKY 90V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2H9-E3/5BT
Schottky Diodes & Rectifiers SS2H9-E3/5BT
Schottky Diodes & Rectifiers 90 Volt 2.0 Amp 75 Amp IFSM

Schottky Diodes & Rectifiers 90 Volt 2.0 Amp 75 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS2H9-E3/5BT 1281860-SS2H9-E3/5BT SS2H9-E3/5BTGIDKR-ND 34M8641 SS2H9-E3/5BT SS2H9-E3/5BT
Product Name 2 A 90 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Diode, Schottky, 2A, 90V; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel DO-214AA, SMB SMB; DO-214AA (SMB) SMB (DO-214AA)
RoHS Compliant RoHS RoHS
IO 2 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data