Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS2H9-E3/52T SS2H9-E3/52T

Description
Manufacturer: Vishay Win Source Part Number: 1102113-SS2H9-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 10μA @ 90V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102113-SS2H9-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 10μA @ 90V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS2H9-E3/52T - 1102113-SS2H9-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2H9-E3/52T
1102113-SS2H9-E3/52T
Diodes, Rectifiers - Single - SS2H9-E3/52T 1102113-SS2H9-E3/52T
Manufacturer: Vishay Win Source Part Number: 1102113-SS2H9-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 10μA @ 90V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102113-SS2H9-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 90V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS2H9-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2H9-E3/52TGITR-ND
Single Diodes SS2H9-E3/52TGITR-ND
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS2H9-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS2H9-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2H9-E3/52TGICT-ND
Single Diodes SS2H9-E3/52TGICT-ND
Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
2 A 90 V Diode and Rectifier - 280-SS2H9-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 90 V Diode and Rectifier
280-SS2H9-E3/52T
2 A 90 V Diode and Rectifier 280-SS2H9-E3/52T
DIODE 2 A, 90 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS2H9-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9-E3/52T can be used for catalog matching and distributor lookup.

DIODE 2 A, 90 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS2H9-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H9-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2H9-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2H9-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SS2H9-E3/52T
DIODE SCHOTTKY 90V 2A DO214AA

DIODE SCHOTTKY 90V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2H9-E3/52T
Schottky Diodes & Rectifiers SS2H9-E3/52T
Schottky Diodes & Rectifiers 90 Volt 2.0 Amp 75 Amp IFSM

Schottky Diodes & Rectifiers 90 Volt 2.0 Amp 75 Amp IFSM

Buy Now Datasheet
Single Diodes - SS2H9-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2H9-E3/52T
Single Diodes SS2H9-E3/52T
DIODE SCHOTTKY 90V 2A DO214AA

DIODE SCHOTTKY 90V 2A DO214AA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1102113-SS2H9-E3/52T SS2H9-E3/52TGITR-ND 280-SS2H9-E3/52T SS2H9-E3/52T SS2H9-E3/52T SS2H9-E3/52T
Product Name Diodes, Rectifiers - Single - SS2H9-E3/52T Single Diodes 2 A 90 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Life Cycle Stage Active Active
Package SMB; DO-214AA (SMB) Tape and Reel SMB SMB (DO-214AA) SMB; DO-214AA, SMB
VF 0.7900 volts 0.7900 volts 0.7900 volts
Unlock Full Specs
to access all available technical data