Vishay Intertechnology, Inc. Schottky 2A 100V Diode and Rectifier SS2H10HE3_A/I

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SS2H10HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10HE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SS2H10HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10HE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 100V Diode and Rectifier - 280-SS2H10HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 100V Diode and Rectifier
280-SS2H10HE3_A/I
Schottky 2A 100V Diode and Rectifier 280-SS2H10HE3_A/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SS2H10HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10HE3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SS2H10HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS2H10HE3_A/I - 897642-SS2H10HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2H10HE3_A/I
897642-SS2H10HE3_A/I
Diodes, Rectifiers - Single - SS2H10HE3_A/I 897642-SS2H10HE3_A/I
Manufacturer: Vishay Win Source Part Number: 897642-SS2H10HE3_A/I Series: Automotive, AEC-Q100 Features: Diode Schottky 100 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SS2H10 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: SS2H10HE3_A/I-ND, SS2H10HE3_A/IGITR, SS2H10HE3_A/IGIDKR, SS2H10HE3_A/IGICT

Manufacturer: Vishay
Win Source Part Number: 897642-SS2H10HE3_A/I
Series: Automotive, AEC-Q100
Features: Diode Schottky 100 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS2H10
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: SS2H10HE3_A/I-ND, SS2H10HE3_A/IGITR, SS2H10HE3_A/IGIDKR, SS2H10HE3_A/IGICT

Buy Now Datasheet
Single Diodes - SS2H10HE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS2H10HE3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS2H10HE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS2H10HE3_A/I - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2H10HE3_A/I
Single Diodes SS2H10HE3_A/I
DIODE SCHOTTKY 100V 2A DO214AA

DIODE SCHOTTKY 100V 2A DO214AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2H10HE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2H10HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS2H10HE3_A/I
DIODE SCHOTTKY 100V 2A DO214AA

DIODE SCHOTTKY 100V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2H10HE3_A/I
Schottky Diodes & Rectifiers SS2H10HE3_A/I
Schottky Diodes & Rectifiers 2A 100V H. Barrier Sky Rect.

Schottky Diodes & Rectifiers 2A 100V H. Barrier Sky Rect.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS2H10HE3_A/I 897642-SS2H10HE3_A/I SS2H10HE3_A/IGITR-ND SS2H10HE3_A/I SS2H10HE3_A/I SS2H10HE3_A/I
Product Name Schottky 2A 100V Diode and Rectifier Diodes, Rectifiers - Single - SS2H10HE3_A/I Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data