Vishay Precision Group Diodes, Rectifiers - Single - SS2H10HE3/52T SS2H10HE3/52T

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 810972-SS2H10HE3/52T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete (End Of Life) Supplier Device Package: DO-214AA (SMB) Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 790mV at 2A Current - Reverse Leakage at Vr: 10μA at 100V Part Number Series: SS2H10
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 810972-SS2H10HE3/52T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete (End Of Life) Supplier Device Package: DO-214AA (SMB) Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 790mV at 2A Current - Reverse Leakage at Vr: 10μA at 100V Part Number Series: SS2H10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS2H10HE3/52T - 810972-SS2H10HE3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2H10HE3/52T
810972-SS2H10HE3/52T
Diodes, Rectifiers - Single - SS2H10HE3/52T 810972-SS2H10HE3/52T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 810972-SS2H10HE3/52T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete (End Of Life) Supplier Device Package: DO-214AA (SMB) Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 790mV at 2A Current - Reverse Leakage at Vr: 10μA at 100V Part Number Series: SS2H10

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 810972-SS2H10HE3/52T
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AA (SMB)
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 790mV at 2A
Current - Reverse Leakage at Vr: 10μA at 100V
Part Number Series: SS2H10

Buy Now
Schottky 100V 2A Diode and Rectifier - 280-SS2H10HE3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-SS2H10HE3/52T
Schottky 100V 2A Diode and Rectifier 280-SS2H10HE3/52T
DIODE SCHOTTKY 100V 2A DO214AA Product overview: SS2H10HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10HE3/52T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A DO214AA Product overview: SS2H10HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10HE3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8187427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8187427
Schottky Diodes & Rectifiers 8187427
Diode Schottky 100V 2A

Diode Schottky 100V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 8187427P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8187427P
Schottky Diodes & Rectifiers 8187427P
Diode Schottky 100V 2A

Diode Schottky 100V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 1708403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1708403
Schottky Diodes & Rectifiers 1708403
Diode Schottky 100V 2A

Diode Schottky 100V 2A

Supplier's Site
Single Diodes - SS2H10HE3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2H10HE3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2H10HE3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SS2H10HE3/52T
DIODE SCHOTTKY 100V 2A DO214AA

DIODE SCHOTTKY 100V 2A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number 810972-SS2H10HE3/52T 280-SS2H10HE3/52T 8187427 8187427P SS2H10HE3/52TGITR-ND SS2H10HE3/52T
Product Name Diodes, Rectifiers - Single - SS2H10HE3/52T Schottky 100V 2A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.7900 volts 0.7900 volts
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape & Reel (TR) Do-214aa (smb) DO-214AA
Unlock Full Specs
to access all available technical data