Vishay Intertechnology, Inc. 2 A 100 V Diode and Rectifier SS2H10-E3/5BT

Description
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS2H10-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10-E3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS2H10-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10-E3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 A 100 V Diode and Rectifier - 280-SS2H10-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 100 V Diode and Rectifier
280-SS2H10-E3/5BT
2 A 100 V Diode and Rectifier 280-SS2H10-E3/5BT
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS2H10-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10-E3/5BT can be used for catalog matching and distributor lookup.

DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: SS2H10-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS2H10-E3/5BT - 120388-SS2H10-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2H10-E3/5BT
120388-SS2H10-E3/5BT
Diodes, Rectifiers - Single - SS2H10-E3/5BT 120388-SS2H10-E3/5BT
Manufacturer: Vishay Win Source Part Number: 120388-SS2H10-E3/5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120388-SS2H10-E3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SS2H10-E3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS2H10-E3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2H10-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2H10-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers SS2H10-E3/5BT
DIODE SCHOTTKY 100V 2A DO214AA

DIODE SCHOTTKY 100V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2H10-E3/5BT
Schottky Diodes & Rectifiers SS2H10-E3/5BT
Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 75 Amp IFSM

Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 75 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SS2H10-E3/5BT 120388-SS2H10-E3/5BT SS2H10-E3/5BTGITR-ND SS2H10-E3/5BT SS2H10-E3/5BT
Product Name 2 A 100 V Diode and Rectifier Diodes, Rectifiers - Single - SS2H10-E3/5BT Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel SMB; DO-214AA (SMB) SMB (DO-214AA)
RoHS Compliant RoHS
IO 2 amps
Unlock Full Specs
to access all available technical data