Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001624-SS2H10-E3/55
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Max Surge Current: 75 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001624-SS2H10-E3/55T |
| Product Name | OEM Parts - OEM Parts ( S ) - SS2H10-E3/55T |