Vishay Precision Group Rectifier, Standard, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay SS2H10-E3/52T.

Description
RECTIFIER, STANDARD, 2A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge RoHS Compliant: Yes
Description
RECTIFIER, STANDARD, 2A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Standard, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 61AC2079 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
61AC2079
Rectifier, Standard, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay 61AC2079
RECTIFIER, STANDARD, 2A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge RoHS Compliant: Yes

RECTIFIER, STANDARD, 2A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:790mV; Forward Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 61AC2079
Product Name Rectifier, Standard, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
Package DO-214AA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky Diodes & Rectifiers - 1219583 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.3200 volts
View Details
Rectifier Diode - HR1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details