Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS2H10-E3/52 SS2H10-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 756843-SS2H10-E3/52 Manufacturer Homepage: www.vishay.com Reference case: DO-214AA Reference Date Code: 0810+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 756843-SS2H10-E3/52 Manufacturer Homepage: www.vishay.com Reference case: DO-214AA Reference Date Code: 0810+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS2H10-E3/52 - 756843-SS2H10-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2H10-E3/52
756843-SS2H10-E3/52
Diodes, Rectifiers - Single - SS2H10-E3/52 756843-SS2H10-E3/52
Manufacturer: Vishay Win Source Part Number: 756843-SS2H10-E3/52 Manufacturer Homepage: www.vishay.com Reference case: DO-214AA Reference Date Code: 0810+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 756843-SS2H10-E3/52
Manufacturer Homepage: www.vishay.com
Reference case: DO-214AA
Reference Date Code: 0810+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Diode and Rectifier - 280-SS2H10-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-SS2H10-E3/52
Diode and Rectifier 280-SS2H10-E3/52
Product overview: SS2H10-E3/52 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10-E3/52 can be used for catalog matching and distributor lookup.

Product overview: SS2H10-E3/52 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 756843-SS2H10-E3/52 280-SS2H10-E3/52
Product Name Diodes, Rectifiers - Single - SS2H10-E3/52 Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4948 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 500 ns
View Details
Schottky 4A 15V Diode and Rectifier - 280-30BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65A - Fuji Electric Corp. of America
Specs
Package TO-220-2
IO 25 amps
VRRM 650 volts
View Details