Vishay Intertechnology, Inc. Schottky 60V 2A Diode and Rectifier SS2FN6HM3/I

Description
DIODE SCHOTTKY 60V 2A DO219AB Product overview: SS2FN6HM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FN6HM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 2A DO219AB Product overview: SS2FN6HM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FN6HM3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 2A Diode and Rectifier - 280-SS2FN6HM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-SS2FN6HM3/I
Schottky 60V 2A Diode and Rectifier 280-SS2FN6HM3/I
DIODE SCHOTTKY 60V 2A DO219AB Product overview: SS2FN6HM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FN6HM3/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A DO219AB Product overview: SS2FN6HM3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FN6HM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS2FN6HM3/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2FN6HM3/I-ND
Single Diodes SS2FN6HM3/I-ND
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281497-SS2FN6HM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281497-SS2FN6HM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281497-SS2FN6HM3/I
Win Source Part Number: 1281497-SS2FN6HM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A Current - Reverse Leakage @ Vr: 900 µA @ 60 V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2FN6

Win Source Part Number: 1281497-SS2FN6HM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A
Current - Reverse Leakage @ Vr: 900 µA @ 60 V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2FN6

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2FN6HM3/I
Schottky Diodes & Rectifiers SS2FN6HM3/I
Schottky Diodes & Rectifiers 2A,60V,SMFSkty Rect AEC-Q101 Qualified

Schottky Diodes & Rectifiers 2A,60V,SMFSkty Rect AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2FN6HM3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2FN6HM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SS2FN6HM3/I
DIODE SCHOTTKY 60V 2A DO219AB

DIODE SCHOTTKY 60V 2A DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS2FN6HM3/I SS2FN6HM3/I-ND 1281497-SS2FN6HM3/I SS2FN6HM3/I SS2FN6HM3/I
Product Name Schottky 60V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-219AB DO-219AB-2
Unlock Full Specs
to access all available technical data