Win Source Part Number: 1281204-SS2FN6-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A
Current - Reverse Leakage @ Vr: 900 µA @ 60 V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2FN6
Diode Schottky 60V 2A 2-Pin SMF T/R Product overview: SS2FN6-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FN6-M3/I can be used for catalog matching and distributor lookup.
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)
Schottky Diodes & Rectifiers 2A,60V,SMFSkty Rect
DIODE SCHOTTKY 60V 2A DO219AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1281204-SS2FN6-M3/I | 280-SS2FN6-M3/I | SS2FN6-M3/I-ND | SS2FN6-M3/I | SS2FN6-M3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 60V 2A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-219AB | Tape and Reel | DO-219AB-2 |