Diode Schottky 40V 2A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: SS2FL4HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FL4HM3/I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281496-SS2FL4HM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 2 A
Current - Reverse Leakage @ Vr: 220 µA @ 40 V
Capacitance @ Vr, F: 125pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2FL4
Diode Schottky 40V 2A Surface Mount DO-219AB (SMF)
Schottky Diodes & Rectifiers If(AV) 2A Vrrm 40V AEC-Q101 Qualified
DIODE SCHOTTKY 40V 2A DO219AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SS2FL4HM3/I | 1281496-SS2FL4HM3/I | SS2FL4HM3/I-ND | SS2FL4HM3/I | SS2FL4HM3/I |
| Product Name | Automotive Schottky 40V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-219AB | DO-219AB-2 |