Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS2FL4HM3/H

Description
Win Source Part Number: 1281528-SS2FL4HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 2 A Current - Reverse Leakage @ Vr: 220 µA @ 40 V Capacitance @ Vr, F: 125pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2FL4HM3/HGITR,SS2F L4HM3/HGITR,112-SS2F L4HM3/HCT,SS2FL4HM3/ HGIDKR,SS2FL4HM3/HGI CT,112-SS2FL4HM3/HTR ,SS2FL4HM3/HGIDKR,SS 2FL4HM3/H,112-SS2FL4 HM3/HDKR,SS2FL4HM3/H GICT Base Product Number: SS2FL4
Request a Quote Datasheet
Description
Win Source Part Number: 1281528-SS2FL4HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 2 A Current - Reverse Leakage @ Vr: 220 µA @ 40 V Capacitance @ Vr, F: 125pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2FL4HM3/HGITR,SS2F L4HM3/HGITR,112-SS2F L4HM3/HCT,SS2FL4HM3/ HGIDKR,SS2FL4HM3/HGI CT,112-SS2FL4HM3/HTR ,SS2FL4HM3/HGIDKR,SS 2FL4HM3/H,112-SS2FL4 HM3/HDKR,SS2FL4HM3/H GICT Base Product Number: SS2FL4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281528-SS2FL4HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281528-SS2FL4HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281528-SS2FL4HM3/H
Win Source Part Number: 1281528-SS2FL4HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 2 A Current - Reverse Leakage @ Vr: 220 µA @ 40 V Capacitance @ Vr, F: 125pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2FL4HM3/HGITR,SS2F L4HM3/HGITR,112-SS2F L4HM3/HCT,SS2FL4HM3/ HGIDKR,SS2FL4HM3/HGI CT,112-SS2FL4HM3/HTR ,SS2FL4HM3/HGIDKR,SS 2FL4HM3/H,112-SS2FL4 HM3/HDKR,SS2FL4HM3/H GICT Base Product Number: SS2FL4

Win Source Part Number: 1281528-SS2FL4HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 2 A
Current - Reverse Leakage @ Vr: 220 µA @ 40 V
Capacitance @ Vr, F: 125pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS2FL4HM3/HGITR,SS2FL4HM3/HGITR,112-SS2FL4HM3/HCT,SS2FL4HM3/HGIDKR,SS2FL4HM3/HGICT,112-SS2FL4HM3/HTR,SS2FL4HM3/HGIDKR,SS2FL4HM3/H,112-SS2FL4HM3/HDKR,SS2FL4HM3/HGICT
Base Product Number: SS2FL4

Buy Now Datasheet
Schottky 2A 40V Diode and Rectifier - 280-SS2FL4HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 40V Diode and Rectifier
280-SS2FL4HM3/H
Schottky 2A 40V Diode and Rectifier 280-SS2FL4HM3/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMF, 2 PIN Product overview: SS2FL4HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FL4HM3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMF, 2 PIN Product overview: SS2FL4HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FL4HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SS2FL4HM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-SS2FL4HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-SS2FL4HM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2FL4HM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2FL4HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS2FL4HM3/H
DIODE SCHOTTKY 40V 2A DO219AB

DIODE SCHOTTKY 40V 2A DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2FL4HM3/H
Schottky Diodes & Rectifiers SS2FL4HM3/H
Schottky Diodes & Rectifiers If(AV) 2A Vrrm 40V AEC-Q101 Qualified

Schottky Diodes & Rectifiers If(AV) 2A Vrrm 40V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1281528-SS2FL4HM3/H 280-SS2FL4HM3/H 112-SS2FL4HM3/HDKR-ND SS2FL4HM3/H SS2FL4HM3/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 2A 40V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-219AB DO-219AB-2
Unlock Full Specs
to access all available technical data