Vishay Intertechnology, Inc. Single Diodes SS2FL3HM3/H

Description
Diode Schottky 30V 2A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS2FL3HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 30V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-SS2FL3HM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 30V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-SS2FL3HM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 30V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Schottky 2A 30V Diode and Rectifier - 280-SS2FL3HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 30V Diode and Rectifier
280-SS2FL3HM3/H
Schottky 2A 30V Diode and Rectifier 280-SS2FL3HM3/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMF, 2 PIN Product overview: SS2FL3HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FL3HM3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMF, 2 PIN Product overview: SS2FL3HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FL3HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281527-SS2FL3HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281527-SS2FL3HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281527-SS2FL3HM3/H
Win Source Part Number: 1281527-SS2FL3HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 540 mV @ 2 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 145pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2FL3HM3/HGITR,SS2F L3HM3/HGICT,112-SS2F L3HM3/HCT,SS2FL3HM3/ H,SS2FL3HM3/HGIDKR,1 12-SS2FL3HM3/HDKR,SS 2FL3HM3/HGITR,SS2FL3 HM3/HGIDKR,112-SS2FL 3HM3/HTR,SS2FL3HM3/H GICT Base Product Number: SS2FL3

Win Source Part Number: 1281527-SS2FL3HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 540 mV @ 2 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Capacitance @ Vr, F: 145pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS2FL3HM3/HGITR,SS2FL3HM3/HGICT,112-SS2FL3HM3/HCT,SS2FL3HM3/H,SS2FL3HM3/HGIDKR,112-SS2FL3HM3/HDKR,SS2FL3HM3/HGITR,SS2FL3HM3/HGIDKR,112-SS2FL3HM3/HTR,SS2FL3HM3/HGICT
Base Product Number: SS2FL3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2FL3HM3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2FL3HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS2FL3HM3/H
DIODE SCHOTTKY 30V 2A DO219AB

DIODE SCHOTTKY 30V 2A DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2FL3HM3/H
Schottky Diodes & Rectifiers SS2FL3HM3/H
Schottky Diodes & Rectifiers If 2A Vrrm 30V AEC-Q101 Qualified

Schottky Diodes & Rectifiers If 2A Vrrm 30V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 112-SS2FL3HM3/HTR-ND 280-SS2FL3HM3/H 1281527-SS2FL3HM3/H SS2FL3HM3/H SS2FL3HM3/H
Product Name Single Diodes Schottky 2A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data