Diode Schottky 30V 2A Surface Mount DO-219AB (SMF)
Schottky Diodes & Rectifiers If 2A Vrrm 30V DO-219AB Ifsm 50A
DIODE SCHOTTKY 30V 2A DO219AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SS2FL3-M3/I-ND | SS2FL3-M3/I | SS2FL3-M3/I |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |