Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS2FH6HM3/H

Description
Win Source Part Number: 1096077-SS2FH6HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 780 mV @ 2 A Current - Reverse Leakage @ Vr: 3 µA @ 60 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Alternative Parts (Cross-Reference): VS-10MQ060NPBF; VSSA3L6S-M3/61T; V3P6-M3/84A; B220A-13-F; S2D; B230A-13-FSS2FH6HM3/ H.; SS2FH6HM3H; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2FH6HM3/HGICT,SS2F H6HM3/H-ND,SS2FH6HM3 /HGIDKR,SS2FH6HM3/HG ITR Base Product Number: SS2FH6
Request a Quote Datasheet
Description
Win Source Part Number: 1096077-SS2FH6HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 780 mV @ 2 A Current - Reverse Leakage @ Vr: 3 µA @ 60 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Alternative Parts (Cross-Reference): VS-10MQ060NPBF; VSSA3L6S-M3/61T; V3P6-M3/84A; B220A-13-F; S2D; B230A-13-FSS2FH6HM3/ H.; SS2FH6HM3H; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2FH6HM3/HGICT,SS2F H6HM3/H-ND,SS2FH6HM3 /HGIDKR,SS2FH6HM3/HG ITR Base Product Number: SS2FH6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1096077-SS2FH6HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1096077-SS2FH6HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1096077-SS2FH6HM3/H
Win Source Part Number: 1096077-SS2FH6HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 780 mV @ 2 A Current - Reverse Leakage @ Vr: 3 µA @ 60 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Alternative Parts (Cross-Reference): VS-10MQ060NPBF; VSSA3L6S-M3/61T; V3P6-M3/84A; B220A-13-F; S2D; B230A-13-FSS2FH6HM3/ H.; SS2FH6HM3H; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS2FH6HM3/HGICT,SS2F H6HM3/H-ND,SS2FH6HM3 /HGIDKR,SS2FH6HM3/HG ITR Base Product Number: SS2FH6

Win Source Part Number: 1096077-SS2FH6HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 2 A
Current - Reverse Leakage @ Vr: 3 µA @ 60 V
Capacitance @ Vr, F: 90pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Alternative Parts (Cross-Reference): VS-10MQ060NPBF; VSSA3L6S-M3/61T; V3P6-M3/84A; B220A-13-F; S2D; B230A-13-FSS2FH6HM3/H.; SS2FH6HM3H;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS2FH6HM3/HGICT,SS2FH6HM3/H-ND,SS2FH6HM3/HGIDKR,SS2FH6HM3/HGITR
Base Product Number: SS2FH6

Buy Now Datasheet
Single Diodes - SS2FH6HM3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2FH6HM3/HGITR-ND
Single Diodes SS2FH6HM3/HGITR-ND
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS2FH6HM3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2FH6HM3/HGIDKR-ND
Single Diodes SS2FH6HM3/HGIDKR-ND
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS2FH6HM3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2FH6HM3/HGICT-ND
Single Diodes SS2FH6HM3/HGICT-ND
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Schottky 2A 60V Diode and Rectifier - 280-SS2FH6HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 60V Diode and Rectifier
280-SS2FH6HM3/H
Schottky 2A 60V Diode and Rectifier 280-SS2FH6HM3/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMF, 2 PIN Product overview: SS2FH6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FH6HM3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMF, 2 PIN Product overview: SS2FH6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FH6HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 60V 2A DO219AB - 884-SS2FH6HM3/H - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 2A DO219AB
884-SS2FH6HM3/H
DIODE SCHOTTKY 60V 2A DO219AB 884-SS2FH6HM3/H
DIODE SCHOTTKY 60V 2A DO219AB

DIODE SCHOTTKY 60V 2A DO219AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS2FH6HM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2FH6HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS2FH6HM3/H
DIODE SCHOTTKY 60V 2A DO219AB

DIODE SCHOTTKY 60V 2A DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2FH6HM3/H
Schottky Diodes & Rectifiers SS2FH6HM3/H
Schottky Diodes & Rectifiers 2A 60V Schottky Rect

Schottky Diodes & Rectifiers 2A 60V Schottky Rect

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 1096077-SS2FH6HM3/H SS2FH6HM3/HGITR-ND 280-SS2FH6HM3/H 884-SS2FH6HM3/H SS2FH6HM3/H SS2FH6HM3/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 2A 60V Diode and Rectifier DIODE SCHOTTKY 60V 2A DO219AB Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-219AB DO-219AB DO-219AB-2
VF 0.7800 volts 0.7800 volts 0.7800 volts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Rectifier Diodes - 2PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Diodes, Rectifiers - Arrays - BAS16VY/ZLF - 1022044-BAS16VY/ZLF - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.25 volts
View Details
4 suppliers