The Win Source Electronics part number 1281754-SS2FH6-M3/I is a Schottky barrier rectifier designed for surface mount applications. It features a maximum repetitive peak reverse voltage of 60 V and an average forward rectified current rating of 2.0 A. The device has a low forward voltage drop of 0.64 V at 2.0 A and a peak forward surge current capability of 40 A. It operates within a junction temperature range of -55 °C to +175 °C, making it suitable for a variety of environments. This diode is packaged in a low-profile SMF (DO-219AB) case, which is compatible with automated placement processes. It is characterized by low leakage current and low power losses, contributing to its efficiency in high-frequency applications such as inverters, DC/DC converters, and polarity protection circuits. The product is also compliant with RoHS standards and is available in tape and reel packaging for ease of handling in manufacturing.
Diode Schottky 60V 2A Surface Mount DO-219AB (SMF)
Win Source Part Number: 1281754-SS2FH6-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 2 A
Current - Reverse Leakage @ Vr: 3 µA @ 60 V
Capacitance @ Vr, F: 90pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2FH6
DIODE SCHOTTKY 60V 2A DO219AB Product overview: SS2FH6-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FH6-M3/I can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 2A DO219AB
Schottky Diodes & Rectifiers 2A,60V,SMF SCHOTTKY RECT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SS2FH6-M3/I-ND | 1281754-SS2FH6-M3/I | 280-SS2FH6-M3/I | SS2FH6-M3/I | SS2FH6-M3/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 60V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |