Vishay Intertechnology, Inc. Single Diodes SS2FH10HM3/H

Description
Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS2FH10HM3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2FH10HM3/HGICT-ND
Single Diodes SS2FH10HM3/HGICT-ND
Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS2FH10HM3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2FH10HM3/HGITR-ND
Single Diodes SS2FH10HM3/HGITR-ND
Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS2FH10HM3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324276-SS2FH10HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324276-SS2FH10HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324276-SS2FH10HM3/H
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324276-SS2FH10HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 70pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: DO-219AB (SMF) Case / Package: DO-219AB ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS2FH10HM3/H-ND,SS2F H10HM3/HGIDKR,SS2FH1 0HM3/HGITR,SS2FH10HM 3/HGICT Base Product Number: SS2FH10 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324276-SS2FH10HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: DO-219AB (SMF)
Case / Package: DO-219AB
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS2FH10HM3/H-ND,SS2FH10HM3/HGIDKR,SS2FH10HM3/HGITR,SS2FH10HM3/HGICT
Base Product Number: SS2FH10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky 2A 100V Diode and Rectifier - 280-SS2FH10HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 100V Diode and Rectifier
280-SS2FH10HM3/H
Schottky 2A 100V Diode and Rectifier 280-SS2FH10HM3/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMF, 2 PIN Product overview: SS2FH10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FH10HM3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMF, 2 PIN Product overview: SS2FH10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FH10HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2FH10HM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2FH10HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS2FH10HM3/H
DIODE SCHOTTKY 100V 2A DO219AB

DIODE SCHOTTKY 100V 2A DO219AB

Supplier's Site
Single Diodes - SS2FH10HM3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2FH10HM3/H
Single Diodes SS2FH10HM3/H
DIODE SCHOTTKY 100V 2A DO219AB

DIODE SCHOTTKY 100V 2A DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2FH10HM3/H
Schottky Diodes & Rectifiers SS2FH10HM3/H
Schottky Diodes & Rectifiers If 2A Vrrm 100V AEC-Q101 Qualified

Schottky Diodes & Rectifiers If 2A Vrrm 100V AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number SS2FH10HM3/HGICT-ND 1324276-SS2FH10HM3/H 280-SS2FH10HM3/H SS2FH10HM3/H SS2FH10HM3/H SS2FH10HM3/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 2A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data