Vishay Precision Group Single Diodes SS2FH10-M3/H

Description
Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS2FH10-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2FH10-M3/HGITR-ND
Single Diodes SS2FH10-M3/HGITR-ND
Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS2FH10-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2FH10-M3/HGICT-ND
Single Diodes SS2FH10-M3/HGICT-ND
Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS2FH10-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Diode Schottky 100V 2A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS2FH10-M3/H - 850418-SS2FH10-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2FH10-M3/H
850418-SS2FH10-M3/H
Diodes, Rectifiers - Single - SS2FH10-M3/H 850418-SS2FH10-M3/H
Manufacturer: Vishay Win Source Part Number: 850418-SS2FH10-M3/H Series: Automotive, AEC-Q101, eSMP® Features: Diode 100 V Package: Reel - TR Family Name: SS2FH10 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS2FH10-M3/HGIDKR, SS2FH10-M3/H-ND, SS2FH10-M3/HGITR, SS2FH10-M3/HGICT

Manufacturer: Vishay
Win Source Part Number: 850418-SS2FH10-M3/H
Series: Automotive, AEC-Q101, eSMP®
Features: Diode 100 V
Package: Reel - TR
Family Name: SS2FH10
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS2FH10-M3/HGIDKR, SS2FH10-M3/H-ND, SS2FH10-M3/HGITR, SS2FH10-M3/HGICT

Buy Now Datasheet
Schottky 2A 100V Diode and Rectifier - 280-SS2FH10-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 100V Diode and Rectifier
280-SS2FH10-M3/H
Schottky 2A 100V Diode and Rectifier 280-SS2FH10-M3/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMF, 2 PIN Product overview: SS2FH10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FH10-M3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMF, 2 PIN Product overview: SS2FH10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2FH10-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS2FH10-M3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2FH10-M3/H
Single Diodes SS2FH10-M3/H
DIODE SCHOTTKY 100V 2A DO219AB

DIODE SCHOTTKY 100V 2A DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2FH10-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2FH10-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS2FH10-M3/H
DIODE SCHOTTKY 100V 2A DO219AB

DIODE SCHOTTKY 100V 2A DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2FH10-M3/H
Schottky Diodes & Rectifiers SS2FH10-M3/H
Schottky Diodes & Rectifiers If 2A Vrrm 100V DO-219AB Ifsm 50A

Schottky Diodes & Rectifiers If 2A Vrrm 100V DO-219AB Ifsm 50A

Buy Now Datasheet
Schottky Rect, Single, 100V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3865 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3865
Schottky Rect, Single, 100V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3865
SCHOTTKY RECT, SINGLE, 100V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:860mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:860mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number SS2FH10-M3/HGITR-ND 850418-SS2FH10-M3/H 280-SS2FH10-M3/H SS2FH10-M3/H SS2FH10-M3/H SS2FH10-M3/H 60AC3865
Product Name Single Diodes Diodes, Rectifiers - Single - SS2FH10-M3/H Schottky 2A 100V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Single, 100V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
RoHS Compliant RoHS
Package DO-219AB DO-219AB-2 DO-219AB
Unlock Full Specs
to access all available technical data