Vishay Intertechnology, Inc. Single Diodes SS29HE3_A/H

Description
Diode Schottky 90V 1.5A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 90V 1.5A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS29HE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS29HE3_A/H-ND
Single Diodes SS29HE3_A/H-ND
Diode Schottky 90V 1.5A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281535-SS29HE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281535-SS29HE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281535-SS29HE3_A/H
Win Source Part Number: 1281535-SS29HE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A Current - Reverse Leakage @ Vr: 30 µA @ 90 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS29

Win Source Part Number: 1281535-SS29HE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A
Current - Reverse Leakage @ Vr: 30 µA @ 90 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS29

Buy Now Datasheet
Schottky 90V 1.5A Diode and Rectifier - 280-SS29HE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 1.5A Diode and Rectifier
280-SS29HE3_A/H
Schottky 90V 1.5A Diode and Rectifier 280-SS29HE3_A/H
DIODE SCHOTTKY 90V 1.5A DO214AA Product overview: SS29HE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS29HE3_A/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 1.5A DO214AA Product overview: SS29HE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS29HE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS29HE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS29HE3_A/H
DIODE SCHOTTKY 90V 1.5A DO214AA

DIODE SCHOTTKY 90V 1.5A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SS29HE3_A/H-ND 1281535-SS29HE3_A/H 280-SS29HE3_A/H SS29HE3_A/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 90V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data