Vishay Precision Group Schottky 90V 1.5A Diode and Rectifier SS29-E3/52T

Description
DIODE SCHOTTKY 90V 1.5A DO214AA Product overview: SS29-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS29-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 1.5A DO214AA Product overview: SS29-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS29-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V 1.5A Diode and Rectifier - 280-SS29-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 1.5A Diode and Rectifier
280-SS29-E3/52T
Schottky 90V 1.5A Diode and Rectifier 280-SS29-E3/52T
DIODE SCHOTTKY 90V 1.5A DO214AA Product overview: SS29-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS29-E3/52T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 1.5A DO214AA Product overview: SS29-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS29-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS29-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS29-E3/52TGICT-ND
Single Diodes SS29-E3/52TGICT-ND
Diode Schottky 90V 1.5A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS29-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS29-E3/52TGITR-ND
Single Diodes SS29-E3/52TGITR-ND
Diode Schottky 90V 1.5A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS29-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS29-E3/52TGIDKR-ND
Single Diodes SS29-E3/52TGIDKR-ND
Diode Schottky 90V 1.5A Surface Mount DO-214AA (SMB)

Diode Schottky 90V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS29-E3/52T - 1102110-SS29-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS29-E3/52T
1102110-SS29-E3/52T
Diodes, Rectifiers - Single - SS29-E3/52T 1102110-SS29-E3/52T
Manufacturer: Vishay Win Source Part Number: 1102110-SS29-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 30μA @ 90V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102110-SS29-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 30μA @ 90V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS29-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS29-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SS29-E3/52T
DIODE SCHOTTKY 90V 1.5A DO214AA

DIODE SCHOTTKY 90V 1.5A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SS29-E3/52T SS29-E3/52TGICT-ND 1102110-SS29-E3/52T SS29-E3/52T
Product Name Schottky 90V 1.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS29-E3/52T Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMB; DO-214AA (SMB)
Unlock Full Specs
to access all available technical data