Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 852110-SS26SHE3_B/H
Series: Automotive, AEC-Q101
Features: Diode 60 V
Package: Reel - TR
Family Name: SS26
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS26SHE3_B/HGITR, SS26SHE3_B/HGIDKR, SS26SHE3_B/HGICT
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SS26SHE3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26SHE3_B/H can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 2A DO214AC
DIODE SCHOTTKY 60V 2A DO214AC
DIODE, SCHOTTKY, 2A, 60V, DO-214AC-3; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SS26SHE3_B/HGICT-ND | 852110-SS26SHE3_B/H | 280-SS26SHE3_B/H | SS26SHE3_B/H | SS26SHE3_B/H | 05W6986 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS26SHE3_B/H | Schottky 2A 60V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Schottky, 2A, 60V, Do-214Ac-3; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | -55 C (-67 F) | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Active | |||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts |