Win Source Part Number: 1281310-SS26SHE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 2 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS26
DIODE SCHOTTKY 60V 2A DO214AC Product overview: SS26SHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26SHE3_A/I can be used for catalog matching and distributor lookup.
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1281310-SS26SHE3_A/I | 280-SS26SHE3_A/I | SS26SHE3_A/I-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 60V 2A Diode and Rectifier | Single Diodes |
| Package | DO-214AC, SMA | Tape & Reel (TR) |