Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS26HE3/5BT SS26HE3/5BT

Description
Manufacturer: Vishay Win Source Part Number: 108570-SS26HE3/5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 60V Operating Temperature - Junction: -65°C to 125°C Family Name: SS26 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK26; SS26HR5G; CD214B-B260; FSS26; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3,200
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 108570-SS26HE3/5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 60V Operating Temperature - Junction: -65°C to 125°C Family Name: SS26 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK26; SS26HR5G; CD214B-B260; FSS26; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3,200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS26HE3/5BT - 108570-SS26HE3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS26HE3/5BT
108570-SS26HE3/5BT
Diodes, Rectifiers - Single - SS26HE3/5BT 108570-SS26HE3/5BT
Manufacturer: Vishay Win Source Part Number: 108570-SS26HE3/5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 60V Operating Temperature - Junction: -65°C to 125°C Family Name: SS26 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK26; SS26HR5G; CD214B-B260; FSS26; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3,200

Manufacturer: Vishay
Win Source Part Number: 108570-SS26HE3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 60V
Operating Temperature - Junction: -65°C to 125°C
Family Name: SS26
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK26; SS26HR5G; CD214B-B260; FSS26;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3,200

Buy Now Datasheet
Single Diodes - SS26HE3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26HE3/5BTGITR-ND
Single Diodes SS26HE3/5BTGITR-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-SS26HE3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-SS26HE3/5BT
Schottky 60V 2A Diode and Rectifier 280-SS26HE3/5BT
DIODE SCHOTTKY 60V 2A DO214AA Product overview: SS26HE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26HE3/5BT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A DO214AA Product overview: SS26HE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26HE3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS26HE3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS26HE3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers SS26HE3/5BT
DIODE SCHOTTKY 60V 2A DO214AA

DIODE SCHOTTKY 60V 2A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 108570-SS26HE3/5BT SS26HE3/5BTGITR-ND 280-SS26HE3/5BT SS26HE3/5BT
Product Name Diodes, Rectifiers - Single - SS26HE3/5BT Single Diodes Schottky 60V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SMB; DO-214AA (SMB) Tape & Reel (TR)
Unlock Full Specs
to access all available technical data