Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS26HE3/52T SS26HE3/52T

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806341-SS26HE3/52T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: DO-214AA (SMB) Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 2A Current - Reverse Leakage at Vr: 400μA at 60V Part Number Series: SS26
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806341-SS26HE3/52T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: DO-214AA (SMB) Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 2A Current - Reverse Leakage at Vr: 400μA at 60V Part Number Series: SS26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS26HE3/52T - 806341-SS26HE3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS26HE3/52T
806341-SS26HE3/52T
Diodes, Rectifiers - Single - SS26HE3/52T 806341-SS26HE3/52T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806341-SS26HE3/52T Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: DO-214AA (SMB) Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 2A Current - Reverse Leakage at Vr: 400μA at 60V Part Number Series: SS26

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806341-SS26HE3/52T
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: DO-214AA (SMB)
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 2A
Current - Reverse Leakage at Vr: 400μA at 60V
Part Number Series: SS26

Buy Now
Schottky 60V 2A Diode and Rectifier - 280-SS26HE3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-SS26HE3/52T
Schottky 60V 2A Diode and Rectifier 280-SS26HE3/52T
DIODE SCHOTTKY 60V 2A DO214AA Product overview: SS26HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26HE3/52T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A DO214AA Product overview: SS26HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26HE3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS26HE3/52T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26HE3/52T-ND
Single Diodes SS26HE3/52T-ND
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS26HE3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS26HE3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SS26HE3/52T
DIODE SCHOTTKY 60V 2A DO214AA

DIODE SCHOTTKY 60V 2A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 806341-SS26HE3/52T 280-SS26HE3/52T SS26HE3/52T-ND SS26HE3/52T
Product Name Diodes, Rectifiers - Single - SS26HE3/52T Schottky 60V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5621US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 300 ns
View Details
RF Diodes - BAR6404E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
Diode and Rectifier - 280-BAS116H - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 120 volts
View Details